The ZHL-2010+ is a coaxial low noise amplifier designed for 50 to 1000 MHz operation with a 50Ω impedance, featuring an SMA female connector. It measures 95.25 × 50.80 × 45.72 mm and operates from a +12 V supply drawing 0.90 A. The amplifier provides 20 dB typical gain with ±0.8 dB flatness, a noise figure of 3.7 dB, an input third-order intercept point of +46 dBm, and an output power at 1 dB compression of +26 dBm. Input and output VSWR are both 2.0:1 maximum. Operating temperature ranges from -20 °C to +65 °C, with a maximum RF input power of +11 dBm to avoid damage.
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω
GAIN BLOCK, 50 - 1000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-2010+ | 3157-ZHL-2010+-ND |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Frequency Range | 50 to 1000 MHz | 50 to 1000 MHz |
| Minimum Gain | 20 dB | 20 dB |
| Maximum Gain | 20 dB | 20 dB |