PMA-5456+ is a monolithic amplifier designed for low noise and high linearity in wireless communication applications from 50 MHz to 6 GHz. It is packaged in a DQ849 plastic QFN-style case with an exposed thermal paddle, measuring 3 mm × 3 mm. The device operates from a single 5 V supply with a nominal bias current of 60 mA and achieves a noise figure as low as 0.8 dB at 1 GHz, with an output third-order intercept point of 34 dBm typ. at 1 GHz. It is internally matched, unconditionally stable, and supports up to +20 dBm input power. Additive phase noise is typically -161 dBc/Hz at 10 kHz offset. The part is RoHS compliant, rated for operation from -40°C to 85°C, and meets MSL1 moisture sensitivity and HBM Class 1A ESD standards.
PMA-5456+ is a high dynamic range, low noise, high IP3, high output power, monolithic amplifier. Manufactured using E-PHEMT* technology enables it to work with a single positive supply voltage. Unconditionally stable over the operating frequency.
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
IC AMP CELLULAR 50MHZ-6GHZ 8QFN
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA-5456+ | 3157-PMA-5456+DKR-ND | PMA-5456+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Low Phase Noise Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz |
| Minimum Gain | 5.8 dB | 5.8 dB | ? to 5.8 dB |
| Maximum Gain | 26 dB | 5.8 dB | 5.8 dB |
| Output Power | 21.5 to 22.1 dBm | 22.1 dBm |