The AMP-77+ is a plug-in low noise amplifier designed for VHF/UHF applications, offering a 5 MHz to 500 MHz bandwidth with a 50 Ω impedance. It features a typical noise figure of 3.3 dB and a third-order intercept point of +32 dBm. Housed in a hermetic TO-8 can with case style PP120, it measures 12.70 mm × 5.33 mm × 3.81 mm and operates over a temperature range of -54°C to 85°C. The device requires a nominal 15 V supply, drawing 56 mA, and supports a maximum DC voltage of 17 V. It is RoHS compliant.
Plug-In, Linear, Gain Block Amplifier, 5 MHz to 500 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | AMP-77+ |
| Product Name | Plug-In, Linear, Gain Block Amplifier, 5 MHz to 500 MHz, 50Ω |
| Operating Temperature | -54 to 85 C (-65 to 185 F) |