Mini-Circuits RF Amplifiers - MAR-2SM MAR-2SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 207717-MAR-2SM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 207717-MAR-2SM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAR-2SM
207717-MAR-2SM
RF Amplifiers - MAR-2SM 207717-MAR-2SM
Manufacturer: Mini-Circuits Win Source Part Number: 207717-MAR-2SM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 207717-MAR-2SM
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 207717-MAR-2SM
Product Name RF Amplifiers - MAR-2SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1823TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details