Mini-Circuits SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package GALI-6+

Description
Gali-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,500 years at +85°C case temperature. Gali-6+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. U ECO-024667 GALI-6+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-6+ 50Ω DC to 4 GHz
Request a Quote
Description
Gali-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,500 years at +85°C case temperature. Gali-6+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. U ECO-024667 GALI-6+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-6+ 50Ω DC to 4 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GALI-6+ is a Surface Mount Monolithic Microwave Integrated Circuit amplifier designed for DC to 4 GHz applications with 50Ω impedance matching. It is packaged in a SOT-89 case style DF782 with an exposed metal bottom for thermal management. The amplifier delivers a typical output power of +18.2 dBm at 1 dB compression, an output IP3 of +35.5 dBm, and an additive phase noise of -169 dBc/Hz at 10 kHz offset. It operates at 70 mA current and a voltage range of +4.6 V to +5.6 V. The device features a thermal resistance of 93°C/W from junction to case, an operating temperature range of -45°C to +85°C, and meets MSL1 moisture sensitivity per J-STD-020C. ESD protection is rated Class 1B for HBM and Class M1 for MM. The amplifier is fabricated using InGaP HBT technology and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GALI-6+ is a Surface Mount Monolithic Microwave Integrated Circuit amplifier designed for DC to 4 GHz applications with 50Ω impedance matching. It is packaged in a SOT-89 case style DF782 with an exposed metal bottom for thermal management. The amplifier delivers a typical output power of +18.2 dBm at 1 dB compression, an output IP3 of +35.5 dBm, and an additive phase noise of -169 dBc/Hz at 10 kHz offset. It operates at 70 mA current and a voltage range of +4.6 V to +5.6 V. The device features a thermal resistance of 93°C/W from junction to case, an operating temperature range of -45°C to +85°C, and meets MSL1 moisture sensitivity per J-STD-020C. ESD protection is rated Class 1B for HBM and Class M1 for MM. The amplifier is fabricated using InGaP HBT technology and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-6+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package
GALI-6+
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package GALI-6+
Gali-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,500 years at +85°C case temperature. Gali-6+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. U ECO-024667 GALI-6+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-6+ 50Ω DC to 4 GHz

Gali-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 2,500 years at +85°C case temperature. Gali-6+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. U ECO-024667 GALI-6+ MCL NY 260421 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-6+ 50Ω DC to 4 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-GALI-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-6+DKR-ND
RF Amplifiers 3157-GALI-6+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-6+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-6+TR-ND
RF Amplifiers 3157-GALI-6+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-6+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-6+CT-ND
RF Amplifiers 3157-GALI-6+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 4GHz SOT-89

Buy Now Datasheet
RF Amplifiers - GALI-6+ - 267150-GALI-6+ - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - GALI-6+
267150-GALI-6+
RF Amplifiers - GALI-6+ 267150-GALI-6+
Manufacturer: Mini-Circuits Win Source Part Number: 267150-GALI-6+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 267150-GALI-6+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - GALI-6+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GALI-6+
RF and Wireless - RF Amplifiers GALI-6+
IC AMP CELLULAR 0HZ-4GHZ SOT89

IC AMP CELLULAR 0HZ-4GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GALI-6+ 3157-GALI-6+DKR-ND 267150-GALI-6+ GALI-6+
Product Name SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF Amplifiers - GALI-6+ RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 10 dB 12.3 dB ? to 12.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package - SAV-331+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 11.5 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GH+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 29 dB
View Details
3 suppliers
RF Amplifiers - 3157-WVA-50753G+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, SATCOM
Frequency Range 50000 to 75000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic - EHC-24L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers