Mini-Circuits SMT MMIC, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package PMA3-83LN+

Description
The PMA3-83LN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50Ω and comes in a tiny 3x3 mm 12-Lead QFN-Style package, accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
The PMA3-83LN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50Ω and comes in a tiny 3x3 mm 12-Lead QFN-Style package, accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA3-83LN+
SMT MMIC, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package PMA3-83LN+
The PMA3-83LN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50Ω and comes in a tiny 3x3 mm 12-Lead QFN-Style package, accommodating dense circuit board layouts.

The PMA3-83LN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50Ω and comes in a tiny 3x3 mm 12-Lead QFN-Style package, accommodating dense circuit board layouts.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA3-83LN+
719933-PMA3-83LN+
RF Amplifiers - PMA3-83LN+ 719933-PMA3-83LN+
Manufacturer: Mini-Circuits Win Source Part Number: 719933-PMA3-83LN+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1745+ Alternative Parts (Cross-Reference): HMC441LC3B; AH212-EG; TQP3M9007; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 719933-PMA3-83LN+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1745+
Alternative Parts (Cross-Reference): HMC441LC3B; AH212-EG; TQP3M9007;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 3157-PMA3-83LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225

RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-83LN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225

RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-83LN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225

RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA3-83LN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA3-83LN+
RF and Wireless - RF Amplifiers PMA3-83LN+
IC RF AMP LTE 500MHZ-8GHZ 12MCLP

IC RF AMP LTE 500MHZ-8GHZ 12MCLP

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA3-83LN+ 719933-PMA3-83LN+ 3157-PMA3-83LN+DKR-ND PMA3-83LN+
Product Name SMT MMIC, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers - PMA3-83LN+ RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Applications RF Microwave Mobile / Wireless Systems; SATCOM; LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
2 suppliers
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
2 suppliers