The Mini-Circuits PMA-5453+ is a monolithic microwave integrated circuit amplifier designed for sensitive receiver applications from 50 MHz to 6 GHz. It operates from a single 3V supply with a nominal current of 60 mA and is internally matched to 50 ohms. The device exhibits a noise figure of 0.6 dB typ. at 0.5 GHz and an output third-order intercept point of 35 dBm typ. at 1 GHz, with an output power at 1 dB compression of up to 20.0 dBm across the band. Housed in a 3mm x 3mm DQ849 package with an exposed thermal paddle, it supports input power up to +20 dBm with external current limiting. Operating temperature ranges from -40°C to 85°C. The part is RoHS compliant, meets MSL1 moisture sensitivity, and is rated Class 1A HBM ESD.
Mini-Circuits PMA-5453+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 3V supply at only 60 mA and is internally matched to 50 Ohms.
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Manufacturer: Mini-Circuits
Win Source Part Number: 890043-PMA-5453+
Features: RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PMA-5453+TR, 3157-PMA-5453+DKR, 3157-PMA-5453+CT
IC AMP CELLULAR 50MHZ-6GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA-5453+ | 3157-PMA-5453+CT-ND | 890043-PMA-5453+ | PMA-5453+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - PMA-5453+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz | |
| Minimum Gain | 5.7 dB | 5.7 dB | ? to 5.7 dB | |
| Maximum Gain | 25.8 dB | 5.7 dB | 5.7 dB | |
| Output Power | 19.1 to 20 dBm | 20 dBm |