Mini-Circuits Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω ZHL-2G018G010+

Description
The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.
Request a Quote Datasheet
Description
The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω
ZHL-2G018G010+
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω ZHL-2G018G010+
The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.

The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output power with 24V supply voltage over the operating bandwidth. The typical small signal gain is 48 dB with a flatness of ±3 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 5W of power at a maximum baseplate temperature of +80°C. The amplifier has a compact size of 130 x 100 x 30 mm and a light weight of 665 grams.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-2G018G010+
Product Name Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
Minimum Gain 40 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-5A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-162LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details