The LEE1-6+ is a high-linearity monolithic amplifier for DC to 6000 MHz applications, fabricated using an InGaP/GaAs HBT process. It operates from a +5 V supply with a typical current draw of 70 mA and features a 1.5x1.5 mm 6-lead QFN-style package. At 2 GHz, it provides a typical gain of 12.9 dB, a P1dB of +17.3 dBm, an OIP3 of +32 dBm, and a noise figure of 4.3 dB. The device has input and output return losses of 15-30 dB up to 4 GHz and requires no external matching components. It is compliant with RoHS standards and uses a plastic package with an exposed paddle and nickel palladium gold lead finish.
The LEE1-6+ is high-linearity gain block amplifier in a low-cost surface mount package, fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 6000 MHz, this amplifier features high dynamic range with typical 4.3 dB noise figure, 12.9 dB gain, +17.3 dBm P1dB, and +32 dBm OIP3 at 2 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-6+ is a current driven device consuming only 70mA from a +5 V supply, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | LEE1-6+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 6000 MHz |
| Minimum Gain | 13.2 dB |
| Maximum Gain | 13.2 dB |
| Output Power | 17.5 dBm |