The ZHL-2G08G0030+ is a Class C, solid-state, connectorized high-power amplifier designed for broadband applications from 2 to 8 GHz, delivering 30 W typical saturated output power and 52 dB typical small signal gain. It operates from a 28 V DC supply, has 50 Ω SMA inputs and outputs, and is housed in a 100 × 100 × 30 mm enclosure weighing 750 grams. The amplifier includes built-in protection against reverse polarity, excessive drive, overheating, and output load mismatches, and can withstand continuous 10 W output into open or short circuits. The baseplate operating temperature range is -30 °C to +80 °C, with support for air or water cooling.
The ZHL-2G08G0030+ is a Class C, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 8 GHz band. This rugged amplifier is capable of amplifying CW signals with 20W minimum saturated output power with 28V supply voltage over the operating bandwidth. The typical small signal gain is 52 dB with a flatness of ±2 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 10W of power. The amplifier operating baseplate temperature is between -30 to +80°C. The amplifier is designed to have a compact size of 100 x 100 x 30 mm and a light weight of 750 grams.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2G08G0030+ |
| Product Name | Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 80 C (176 F) |
| Frequency Range | 2000 to 8000 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 52 dB |