MAR-6SM+ is a surface-mount monolithic amplifier for 50Ω applications from DC to 2 GHz, featuring an internally matched Darlington configuration. It is housed in a Micro-X package (WW107 style) with a body diameter of 0.085 inch. The device operates with a nominal current of 16 mA at +3.5 V, delivers a typical noise figure of 2.3 dB at 0.5 GHz, and provides a gain of 20.2 dB at 1 GHz. It has an output power at 1 dB compression of +3.7 dBm and an output IP3 of +18.1 dBm at 0.5 GHz. The operating temperature range is -40°C to +85°C, with a thermal resistance of 95 °C/W. It meets MSL1 moisture sensitivity and is rated Class 1C for HBM ESD and Class M2 for MM ESD. The part is RoHS compliant.
MAR-6SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-6SM+ uses Darlington configuration. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN RF-IN 3 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. F ECO-024824 MAR-6SM+ MCL NY 250311 www.minicircuits.com
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 207723-MAR-6SM+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAR-6SM+ | 3157-MAR-6SM+TR-ND | 207723-MAR-6SM+ | MAR-6SM+ |
| Product Name | SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF Amplifiers - MAR-6SM+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 2000 MHz | 0.0 to 2000 MHz | 0.0 to 2000 MHz | |
| Minimum Gain | 17.6 dB | 17.6 dB | ? to 17.6 dB |