Mini-Circuits DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz ADCA3952

Description
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Request a Quote
Description
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA3952 is a 75 Ω DOCSIS 3.1 power doubler hybrid module for CATV systems, operating from 45 to 1218 MHz. It is packaged in an 8-pin SOT-115J module (ML-8-1), measuring 44.33 to 44.83 mm long, 26.30 to 26.70 mm wide, and 9.17 to 9.42 mm high. It delivers 25.0 dB gain at 1218 MHz and 73.3 dBmV total composite power with 9 dB tilt. Composite triple beat is −80 dBc typical, and composite second-order distortion is −78 dBc typical. Noise figure is 3 dB at 45 MHz and 4 dB at 1218 MHz. Supply voltage supports 24 V typical with up to 26 V maximum, and bias current is adjustable from 250 mA to 490 mA via an IADJ pin. The module is unconditionally stable, includes transient and surge protection, and operates from −30°C to +100°C. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ADCA3952 is a 75 Ω DOCSIS 3.1 power doubler hybrid module for CATV systems, operating from 45 to 1218 MHz. It is packaged in an 8-pin SOT-115J module (ML-8-1), measuring 44.33 to 44.83 mm long, 26.30 to 26.70 mm wide, and 9.17 to 9.42 mm high. It delivers 25.0 dB gain at 1218 MHz and 73.3 dBmV total composite power with 9 dB tilt. Composite triple beat is −80 dBc typical, and composite second-order distortion is −78 dBc typical. Noise figure is 3 dB at 45 MHz and 4 dB at 1218 MHz. Supply voltage supports 24 V typical with up to 26 V maximum, and bias current is adjustable from 250 mA to 490 mA via an IADJ pin. The module is unconditionally stable, includes transient and surge protection, and operates from −30°C to +100°C. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3952 - Mini-Circuits
Brooklyn, NY, United States
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
ADCA3952
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz ADCA3952
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA3952
Product Name DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 7.6 dB
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZHL-1724HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
SMT Variable Gain Amplifier, 0.3 - 26.5 GHz, 50Ω - PVGA-273+ - Mini-Circuits
Specs
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount
Nominal Impedance 50
View Details
2 suppliers