MNA-5A+ is a wideband pHEMT-based MMIC amplifier designed for 50Ω applications from 0.5 to 2.5 GHz, with integrated matching, DC blocks, and bias circuits to minimize external components. It operates on a single +2.8 V to +5 V supply and is packaged in a 3x3 mm 8-lead QFN-style package with an exposed paddle for thermal performance. The amplifier offers a typical noise figure of 3.1 dB at 2 GHz, gain up to 23.5 dB, output power at P1dB of +14 dBm at +5 V, and active directivity of 15 to 22 dB. It meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings, with an operating temperature range of -40°C to +85°C.
MNA-5A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-5A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-5A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-5A+ belongs to MNA series of models available in Die and packaged form.
Manufacturer: Mini-Circuits
Win Source Part Number: 885504-MNA-5A+
Features: RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-MNA-5A+DKR, 3157-MNA-5A+CT, 3157-MNA-5A+TR
RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
RF Amplifier IC Cellular, PCN 500MHz ~ 2.5GHz 8-QFN (3x3)
IC AMP CELL 500MHZ-2.5GHZ 8QFN
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-5A+ | 885504-MNA-5A+ | 3157-MNA-5A+TR-ND | MNA-5A+ |
| Product Name | SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - MNA-5A+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-QFN (3x3) | Surface Mount; 8-VQFN Exposed Pad | |
| Operating Voltage | 7 volts | 5 volts |