Mini-Circuits SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package PMA3-14LV+

Description
The PMA3-14LV+ is a GaAs pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.1 dB noise figure, 22.0 dB gain, +19.8 dBm P1dB, and +29.1 dBm OIP3. This combination of performance makes it ideal for sensitive high dynamic range receiver applications. PMA3-14LV+ operates from a single +5 V supply, is well matched to 50Ω, and comes in a very small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.
Request a Quote
Description
The PMA3-14LV+ is a GaAs pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.1 dB noise figure, 22.0 dB gain, +19.8 dBm P1dB, and +29.1 dBm OIP3. This combination of performance makes it ideal for sensitive high dynamic range receiver applications. PMA3-14LV+ operates from a single +5 V supply, is well matched to 50Ω, and comes in a very small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA3-14LV+ is a GaAs pHEMT-based low noise MMIC amplifier designed for wideband applications from 0.05 to 10 GHz. It operates from a single +5 V supply, drawing 59 mA, and features a typical noise figure of 1.1 dB, a P1dB of +19.8 dBm, and an OIP3 of +29.1 dBm. The device is housed in a 3x3 mm 12-lead QFN-style package with an exposed paddle for improved thermal performance and is matched to 50 Ω. It meets RoHS compliance and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The PMA3-14LV+ is a GaAs pHEMT-based low noise MMIC amplifier designed for wideband applications from 0.05 to 10 GHz. It operates from a single +5 V supply, drawing 59 mA, and features a typical noise figure of 1.1 dB, a P1dB of +19.8 dBm, and an OIP3 of +29.1 dBm. The device is housed in a 3x3 mm 12-lead QFN-style package with an exposed paddle for improved thermal performance and is matched to 50 Ω. It meets RoHS compliance and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LV+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package
PMA3-14LV+
SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package PMA3-14LV+
The PMA3-14LV+ is a GaAs pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.1 dB noise figure, 22.0 dB gain, +19.8 dBm P1dB, and +29.1 dBm OIP3. This combination of performance makes it ideal for sensitive high dynamic range receiver applications. PMA3-14LV+ operates from a single +5 V supply, is well matched to 50Ω, and comes in a very small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.

The PMA3-14LV+ is a GaAs pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.1 dB noise figure, 22.0 dB gain, +19.8 dBm P1dB, and +29.1 dBm OIP3. This combination of performance makes it ideal for sensitive high dynamic range receiver applications. PMA3-14LV+ operates from a single +5 V supply, is well matched to 50Ω, and comes in a very small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number PMA3-14LV+
Product Name SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 50 to 10000 MHz
Minimum Gain 18.1 dB
Maximum Gain 23.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 16 dB
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic - EHC-24L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers
SMT MMIC, Low Noise, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω - RAMP-33LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 11 dB
View Details
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details