Mini-Circuits High Power Amplifier, 2.3 to 2.55 GHz ZHL-30W-262-S+

Description
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS
Request a Quote
Description
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZHL-30W-262-S+ is a 50Ω high power amplifier designed to deliver 30 W output power across 2300 to 2550 MHz, with gain of 42 to 55 dB and gain flatness of ±1.2 dB from 2400 to 2500 MHz. It operates with a DC supply voltage of 25 to 29 V and draws 3.2 A typical current. The amplifier features input and output VSWR of 1.2:1 typ., output third-order intercept point of +51 dBm typ., and noise figure of 7.0 dB typ. It includes over-temperature shutdown at 85°C with auto-recovery at 70°C and TTL output for shutdown indication. The unit is housed in a BT1344 case with SMA and D-Sub male connectors and measures 250.19 x 185.42 x 165.10 mm. It provides protection against damage from open or short output loads under full power.

Datasheet Summary
Powered by GS/AI

The ZHL-30W-262-S+ is a 50Ω high power amplifier designed to deliver 30 W output power across 2300 to 2550 MHz, with gain of 42 to 55 dB and gain flatness of ±1.2 dB from 2400 to 2500 MHz. It operates with a DC supply voltage of 25 to 29 V and draws 3.2 A typical current. The amplifier features input and output VSWR of 1.2:1 typ., output third-order intercept point of +51 dBm typ., and noise figure of 7.0 dB typ. It includes over-temperature shutdown at 85°C with auto-recovery at 70°C and TTL output for shutdown indication. The unit is housed in a BT1344 case with SMA and D-Sub male connectors and measures 250.19 x 185.42 x 165.10 mm. It provides protection against damage from open or short output loads under full power.

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Brooklyn, NY, United States
High Power Amplifier, 2.3 to 2.55 GHz
ZHL-30W-262-S+
High Power Amplifier, 2.3 to 2.55 GHz ZHL-30W-262-S+
ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS

ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature self-protect and alarming circuits as well as internal protection circuits to prevent damage due to operation into an open or short under full RF power. KKEEYY FFEEAATTUURREESS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-30W-262-S+
Product Name High Power Amplifier, 2.3 to 2.55 GHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
View Details
SMT Low Noise Amplifier, 12.5 - 20 GHz, 50Ω - PMA3-10203+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 12500 to 20000 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - ERA-8SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-541+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 23.2 dB
View Details