Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic EHC-24L+

Description
The EHC-24L+ is a low current, wideband gain block that operates up to 20 GHz and is fabricated using a highly reliable HBT process. This Darlington pair amplifier delivers excellent gain flatness and good return loss with low current consumption across a very wide bandwidth. The specified performance is achieved with no external matching components, making this part extremely simple to implement. It has highly repeatable performance from lot to lot and it is enclosed in a 4-lead ceramic package.
Request a Quote Datasheet
Description
The EHC-24L+ is a low current, wideband gain block that operates up to 20 GHz and is fabricated using a highly reliable HBT process. This Darlington pair amplifier delivers excellent gain flatness and good return loss with low current consumption across a very wide bandwidth. The specified performance is achieved with no external matching components, making this part extremely simple to implement. It has highly repeatable performance from lot to lot and it is enclosed in a 4-lead ceramic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic - EHC-24L+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic
EHC-24L+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic EHC-24L+
The EHC-24L+ is a low current, wideband gain block that operates up to 20 GHz and is fabricated using a highly reliable HBT process. This Darlington pair amplifier delivers excellent gain flatness and good return loss with low current consumption across a very wide bandwidth. The specified performance is achieved with no external matching components, making this part extremely simple to implement. It has highly repeatable performance from lot to lot and it is enclosed in a 4-lead ceramic package.

The EHC-24L+ is a low current, wideband gain block that operates up to 20 GHz and is fabricated using a highly reliable HBT process. This Darlington pair amplifier delivers excellent gain flatness and good return loss with low current consumption across a very wide bandwidth. The specified performance is achieved with no external matching components, making this part extremely simple to implement. It has highly repeatable performance from lot to lot and it is enclosed in a 4-lead ceramic package.

Supplier's Site Datasheet
RF Amplifiers - 3157-EHC-24L+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-EHC-24L+CT-ND
RF Amplifiers 3157-EHC-24L+CT-ND
SMT GAIN BLOCK, DC - 20000 MHZ

SMT GAIN BLOCK, DC - 20000 MHZ

Buy Now Datasheet
RF Amplifiers - 3157-EHC-24L+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-EHC-24L+DKR-ND
RF Amplifiers 3157-EHC-24L+DKR-ND
SMT GAIN BLOCK, DC - 20000 MHZ

SMT GAIN BLOCK, DC - 20000 MHZ

Buy Now Datasheet
RF Amplifiers - 3157-EHC-24L+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-EHC-24L+TR-ND
RF Amplifiers 3157-EHC-24L+TR-ND
SMT GAIN BLOCK, DC - 20000 MHZ

SMT GAIN BLOCK, DC - 20000 MHZ

Buy Now Datasheet
RF and Wireless - RF Amplifiers - EHC-24L+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
EHC-24L+
RF and Wireless - RF Amplifiers EHC-24L+
SMT GAIN BLOCK, DC - 20000 MHZ

SMT GAIN BLOCK, DC - 20000 MHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number EHC-24L+ 3157-EHC-24L+CT-ND EHC-24L+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic RF Amplifiers RF and Wireless - RF Amplifiers
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 4-SMD, Flat Leads
Nominal Impedance 50
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.6 dB
View Details
4 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZEL-0812LN - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 800 to 1200 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-21SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
3 suppliers