Mini-Circuits RF Amplifiers ZHL-16W-43-S+

Description
HIGH POWER AMP, 1.8 TO 4 GHZ
Request a Quote Datasheet
Description
HIGH POWER AMP, 1.8 TO 4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 3157-ZHL-16W-43-S+-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER AMP, 1.8 TO 4 GHZ

HIGH POWER AMP, 1.8 TO 4 GHZ

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZHL-16W-43-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ZHL-16W-43-S+
RF and Wireless - RF Amplifiers ZHL-16W-43-S+
HIGH POWER AMP, 1.8 TO 4 GHZ

HIGH POWER AMP, 1.8 TO 4 GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 3157-ZHL-16W-43-S+-ND ZHL-16W-43-S+
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, ISM, PCS, WiMAX
Frequency Range 1800 to 4000 MHz 1800 to 4000 MHz
Minimum Gain 50 dB ? to 50 dB
Maximum Gain 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1236210-SKY65014-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 9000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers