Mini-Circuits Connectorized SMA, Linear, Gain Block Amplifier, 950 MHz to 2450 MHz, 50Ω ZHL-2150+

Description
The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80”, the unit features SMA connectors.
Request a Quote Datasheet
Description
The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80”, the unit features SMA connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Linear, Gain Block Amplifier, 950 MHz to 2450 MHz, 50Ω - ZHL-2150+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Linear, Gain Block Amplifier, 950 MHz to 2450 MHz, 50Ω
ZHL-2150+
Connectorized SMA, Linear, Gain Block Amplifier, 950 MHz to 2450 MHz, 50Ω ZHL-2150+
The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80”, the unit features SMA connectors.

The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80”, the unit features SMA connectors.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-2150+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ZHL-2150+-ND
RF Amplifiers 3157-ZHL-2150+-ND
GAIN BLOCK, 950 - 2150 MHZ, 50

GAIN BLOCK, 950 - 2150 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number ZHL-2150+ 3157-ZHL-2150+-ND
Product Name Connectorized SMA, Linear, Gain Block Amplifier, 950 MHz to 2450 MHz, 50Ω RF Amplifiers
Applications Radar Systems GPS, Radar
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 950 to 2450 MHz 950 to 2450 MHz
Minimum Gain 30 dB 34 dB
Maximum Gain 30 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 12 GHz, 50Ω, SOT-89 Style Package - GVA-123+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 12000 MHz
Minimum Gain 7.1 dB
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 4000 MHz
Minimum Gain 12.9 dB
View Details
4 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-2010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details
2 suppliers