The PMA2-123LN5+ is a wideband, low noise MMIC amplifier for 0.5 to 12 GHz receiver applications, with usable performance to 18 GHz. It operates from a +5V supply at 30 mA, achieving a noise figure of 1.8 dB at 12 GHz and 2.4 dB at 18 GHz. Output IP3 is +24.1 dBm at 12 GHz, with +11.5 dBm output power at 1 dB compression. Housed in a 2 x 2 mm, 8-lead MCLP package with an exposed paddle, it offers 50 Ω impedance matching and 24.4 dB reverse isolation at 10 GHz. Operating temperature ranges from -40°C to +85°C, with a 150°C junction limit and 69.8 °C/W thermal resistance. ESD rating is Class 1A per ANSI/ESD STM 5.1-2001.
The PMA2-123LN5+ is a E-PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and low current making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50Ω and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.
Manufacturer: Mini-Circuits
Win Source Part Number: 847008-PMA2-123LN5+
Features: RF Amplifier IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PMA2-123LN5+CT,
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-123LN5+ | 847008-PMA2-123LN5+ | 3157-PMA2-123LN5+DKR-ND |
| Product Name | SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers - PMA2-123LN5+ | RF Amplifiers |
| Frequency Range | 500 to 12000 MHz | 500 to 12000 MHz | |
| Minimum Gain | 7.6 dB | 7.6 dB | |
| Maximum Gain | 19.5 dB | 7.6 dB | |
| Output Power | 9.6 to 12.3 dBm | 12.3 dBm | |
| Return Loss | 6 to 10 dB |