The PMA1-14LN+ is a pHEMT-based monolithic microwave integrated circuit low noise amplifier designed for 50 Ω systems from 0.05 to 10 GHz. It operates from a single +6 V supply, drawing 61 mA, and features a typical noise figure of 1.1 dB, a P1dB of +21.5 dBm, and an OIP3 of +28.8 dBm. The device is housed in a 1.5 mm × 1.5 mm 6-lead QFN-style package with an exposed paddle for enhanced thermal and electrical performance. It is RoHS compliant and designed for use in test and measurement equipment, 5G MIMO, satellite communications, and defense systems.
The PMA1-14LN+ is a pHEMT-based low noise MMIC amplifier with high IP3 and flat gain. Operating from 0.05 to 10 GHz, this amplifier features high dynamic range with typical 1.1 dB noise figure, 22 dB gain, +21.5 dBm P1dB, and +28.8 dBm OIP3. This combination of performance makes it ideal for sensitive high dynamic range receiver applications. PMA1-14LN+ operates from a single +6 V supply, is well matched to 50Ω, and comes in a very small, low profile 1.5x1.5 mm QFN-style package for easy integration into dense circuit board layouts.
MMIC, LNA, PHEMT, 50 MHZ-10 GHZ
MMIC, LNA, PHEMT, 50 MHZ-10 GHZ
MMIC, LNA, PHEMT, 50 MHZ-10 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA1-14LN+ | 3157-PMA1-14LN+TR-ND |
| Product Name | SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |
| Frequency Range | 50 to 10000 MHz | 50 to 10000 MHz |
| Minimum Gain | 20.9 dB | 22.3 dB |
| Maximum Gain | 22.3 dB | 22.3 dB |