The ERA-4SM+ is a surface-mount monolithic amplifier for DC to 4 GHz applications, enclosed in a Micro-X package (case style WW107) with matte-tin lead finish. It is internally matched to 50 ohms, unconditionally stable, and operates from a single +4.3 to +4.9 V supply at 65 mA. Gain ranges from 10.8 to 15 dB across the band, with an output P1dB of +11.7 to +17.5 dBm and output IP3 up to +36.1 dBm. Noise figure is 4.5 to 5.5 dB. It has a thermal resistance of 196 °C/W and an expected MTTF of 150 years at 85°C case temperature. The device is rated for -45°C to +85°C operating temperature, meets MSL1 moisture sensitivity, and is classified as ESD HBM Class 1A and MM Class M1.
ERA-4SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-4SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 150 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. S ECO-024491 ERA-4SM+ MCL NY 250211 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 259887-ERA-4SM+
Family Name: ERA
Introduction Date: May 30, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-4SM+ | 3157-ERA-4SM+CT-ND | 259887-ERA-4SM+ | ERA-4SM+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF Amplifiers - ERA-4SM+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz | |
| Minimum Gain | 10.8 dB | 12.2 dB | ? to 12.2 dB |