Mini-Circuits Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω ZHL-2-8-S+

Description
Mini-Circuits’ ZHL-2-8-S+ is a medium-power connectorized amplifier providing 34 dB gain and +30 dBm P3dB across the 10 to 1000 MHz frequency range. Excellent gain flatness across its entire frequency range (±0.8 dB) makes it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +24 V DC supply and comes housed in compact aluminum alloy case (4.75x2.00x1.12”) with SMA connectors and an optional heat sink for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZHL-2-8-S+ is a medium-power connectorized amplifier providing 34 dB gain and +30 dBm P3dB across the 10 to 1000 MHz frequency range. Excellent gain flatness across its entire frequency range (±0.8 dB) makes it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +24 V DC supply and comes housed in compact aluminum alloy case (4.75x2.00x1.12”) with SMA connectors and an optional heat sink for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
ZHL-2-8-S+
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω ZHL-2-8-S+
Mini-Circuits’ ZHL-2-8-S+ is a medium-power connectorized amplifier providing 34 dB gain and +30 dBm P3dB across the 10 to 1000 MHz frequency range. Excellent gain flatness across its entire frequency range (±0.8 dB) makes it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +24 V DC supply and comes housed in compact aluminum alloy case (4.75x2.00x1.12”) with SMA connectors and an optional heat sink for efficient cooling.

Mini-Circuits’ ZHL-2-8-S+ is a medium-power connectorized amplifier providing 34 dB gain and +30 dBm P3dB across the 10 to 1000 MHz frequency range. Excellent gain flatness across its entire frequency range (±0.8 dB) makes it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +24 V DC supply and comes housed in compact aluminum alloy case (4.75x2.00x1.12”) with SMA connectors and an optional heat sink for efficient cooling.

Supplier's Site Datasheet
RF Amplifiers - 3157-ZHL-2-8-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ZHL-2-8-S+-ND
RF Amplifiers 3157-ZHL-2-8-S+-ND
GAIN BLOCK, 10 - 1000 MHZ, 50

GAIN BLOCK, 10 - 1000 MHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZHL-2-8-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ZHL-2-8-S+
RF and Wireless - RF Amplifiers ZHL-2-8-S+
GAIN BLOCK, 10 - 1000 MHZ, 50

GAIN BLOCK, 10 - 1000 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ZHL-2-8-S+ 3157-ZHL-2-8-S+-ND ZHL-2-8-S+
Product Name Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized Connectorized; Module
Connectors SMA
Operating Voltage 25 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3952 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 400 MHz to 3900 MHz, 50Ω, 2x2 mm QFN Style Package - TAV2-501+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 13.6 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package - GALI-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers