The PMA3-83LNW+ is a PHEMT-based wideband MMIC amplifier designed for low-noise, high-dynamic-range receiver applications in the 0.4 to 8.0 GHz range. It operates from a single 5V or 6V supply and is housed in a 3 x 3 x 0.89 mm, 12-lead MCLP package with an exposed ground paddle. The device exhibits a noise figure of 1.2 dB at 2 GHz, a gain of 21.7 dB typ. at 2 GHz and 6V, a P1dB of 21.7 dBm at 2 GHz and 6V, and an output third-order intercept point of +37 dBm at 2 GHz. Gain flatness is ±0.6 dB from 0.4 to 7 GHz and ±1.5 dB from 0.4 to 8 GHz. It meets RoHS compliance and is rated for operation from -40°C to 105°C junction temperature. Human Body Model ESD rating is Class 1A (250 to <500 V) per ANSI/ESD STM5.1-2001.
The PMA3-83LNW+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single 5V or 6V supply, is well matched for 50Ω and comes in a tiny, low profile package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
Manufacturer: Mini-Circuits
Win Source Part Number: 890042-PMA3-83LNW+
Features: RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 400MHz ~ 8GHz DQ1225
Package: Reel - TR
Package: 12-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: DQ1225
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PMA3-83LNW+TR, 3157-PMA3-83LNW+CT, 3157-PMA3-83LNW+DKR
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 400MHz ~ 8GHz DQ1225
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 400MHz ~ 8GHz DQ1225
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 400MHz ~ 8GHz DQ1225
IC RF AMP LTE 400MHZ-8GHZ 12MCLP
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-83LNW+ | 890042-PMA3-83LNW+ | 3157-PMA3-83LNW+CT-ND | PMA3-83LNW+ |
| Product Name | SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - PMA3-83LNW+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; DQ1225 | Surface Mount; 12-VQFN Exposed Pad | |
| Operating Voltage | 7 volts | 6.75 volts | ||
| Nominal Impedance | 50 |