Mini-Circuits RF Amplifiers - LEE-49 LEE-49

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196005-LEE-49 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196005-LEE-49 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LEE-49
1196005-LEE-49
RF Amplifiers - LEE-49 1196005-LEE-49
Manufacturer: Mini-Circuits Win Source Part Number: 1196005-LEE-49 Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1196005-LEE-49
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1196005-LEE-49
Product Name RF Amplifiers - LEE-49
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers - AWL9271P8 - 912298-AWL9271P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details