The CMA-84+ is a wideband monolithic amplifier designed for high dynamic range applications from DC to 7 GHz. It features a ceramic hermetic package with dimensions of 3x3x1.14 mm and an exposed paddle for thermal management. The amplifier delivers a typical gain of 24.4 dB at 100 MHz, a P1dB output power of +21.0 dBm, and an output IP3 of +38.1 dBm at 100 MHz. It operates from a +5 V supply with a current draw of 108 mA and includes transient protection. The device is qualified to meet MIL-STD requirements for hermeticity, thermal shock, vibration, mechanical shock, and HTOL, and is rated for operation from -45°C to +85°C. Input and output return losses are matched without external components. Terminal finish is Ni-Pd-Au.
Mini-Circuits’ CMA-84+ is a wideband monolithic amplifier providing high dynamic range. It uses patented, Transient Protection Darlington Configuration circuit architecture and is fabricated using InGaP HBT technology. The amplifier is bonded to a multilayer integrated LTCC substrate, then hermetically sealed under a controlled Nitrogen atmosphere with gold-plated cover, eutectic Au-Sn solder, and Ni-Pd-Au termination finish. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMA-84+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package |
| Amplifier Type | Power Amplifier |
| Frequency Range | 7000 MHz |
| Minimum Gain | 4.00E-4 dB |
| Maximum Gain | 25.3 dB |
| Output Power | 15.6 to 21 dBm |