The GVA-83+ is a +5 V surface mount monolithic amplifier for 50 Ω applications from DC to 7 GHz, packaged in an SOT-89 case with an exposed paddle and matte tin lead finish. It provides typ. 20.5 dB gain at 100 MHz, +18.4 dBm P1dB output power, and +31.5 dBm OIP3 at 2 GHz. The device is unconditionally stable, features transient protection, and operates from -40°C to +85°C with a thermal resistance of 88 °C/W. It meets MSL1 moisture sensitivity and has HBM ESD ratings of Class 1C (1000 V to < 2000 V) and MM ESD ratings of Class M2 (100 V to < 200 V) per ANSI/ESD standards.
GVA-83+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Pin Function Description Number RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF-OUT RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper operation. An RF choke 3 and DC-IN is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”, Fig. 2 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path inductance for best GND 2,4 performance. REV. B GVA-83+ ECO-010563 MCL NY 240801 www.minicircuits.com
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 714307-GVA-83+
Family Name: GVA-83
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1720+
Introduction Date: April 03, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-83+ | 3157-GVA-83+DKR-ND | 714307-GVA-83+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - GVA-83+ |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 7000 MHz | 0.0 to 7000 MHz | |
| Minimum Gain | 9.00E-4 dB | 11.2 dB | |
| Maximum Gain | 22.6 dB | 11.2 dB |