PGA-106R-75+ is a 75Ω monolithic amplifier operating from 5 to 250 MHz, designed for CATV return path applications using E-pHEMT technology. It is packaged in a SOT-89 case with an exposed paddle for improved thermal performance. The device delivers a typical gain of 17.9 dB, an output P1dB of +19.5 dBm, and an output third-order intercept point of +34.4 dBm, with a noise figure of 3.1 dB at 250 MHz and 6.0 dB at 10 MHz. It operates from a +5.0 V supply with a typical current draw of 132 mA and maintains a thermal resistance of 76 °C/W. The amplifier meets MSL1 moisture sensitivity and ESD ratings of Class 1B (HBM) and Class M1 (MM).
PGA-106R-75+ (RoHS compliant) is an advanced 75Ω amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range with low noise figure and flat gain. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
RF Amplifier IC CATV 5MHz ~ 250MHz SOT-89
IC RF AMP CATV 5MHZ-250MHZ SOT89
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PGA-106R-75+ | 3157-PGA-106R-75+TR-ND | PGA-106R-75+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 250 MHz, 75Ω, SOT-89 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 5 to 250 MHz | 5 to 250 MHz | 5 to 250 MHz |
| Minimum Gain | 0.1000 dB | 19.9 dB | ? to 19.9 dB |
| Maximum Gain | 19.9 dB | 19.9 dB | 19.9 dB |