The TAMP-242GLN+ is a surface mount low noise amplifier for 1710 to 2400 MHz applications, designed with E-PHEMT technology in a shielded metal case measuring 15.0 mm x 10.0 mm x 3.0 mm. It provides a typical noise figure of 0.85 dB, a gain of 30 dB, and an output third-order intercept point of 36 dBm. The device offers input and output VSWR of 1.25:1 and 1.40:1 respectively, is unconditionally stable, and operates from a 5.0 V supply with a current draw of 120 to 150 mA. The module includes integrated bias and matching circuits, requires no external components, and handles up to +17 dBm input power without damage. It is RoHS compliant and rated for operation from -40°C to 85°C.
The TAMP-242GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high gain with good input and output return loss over the entire frequency range and without the need of external matching components.
SMT LNA, 1710 - 2400 MHZ, 50
SMT LNA, 1710 - 2400 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TAMP-242GLN+ | 3157-TAMP-242GLN+TR-ND | TAMP-242GLN+ |
| Product Name | SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 1710 MHz to 2400 MHz, 50Ω, 15x10 mm Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 1710 to 2400 MHz | 1710 to 2400 MHz | 1710 to 2400 MHz |
| Minimum Gain | 26 dB | 28.5 dB | ? to 28.5 dB |