Mini-Circuits Attenuators PAT-5+

Description
ATTENUATOR
Request a Quote Datasheet
Description
ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-5+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-5+CT-ND
Attenuators 3157-PAT-5+CT-ND
ATTENUATOR

ATTENUATOR

Buy Now Datasheet
Attenuators - 3157-PAT-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR

ATTENUATOR

Buy Now Datasheet
Attenuators - 3157-PAT-5+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-5+TR-ND
Attenuators 3157-PAT-5+TR-ND
ATTENUATOR

ATTENUATOR

Buy Now Datasheet
Attenuators - PAT-5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT-5+
Attenuators PAT-5+
RF Attenuators 5dB 0 Hz ~ 7 GHz 50 Ohms 1W 4-SMD, Flat Lead

RF Attenuators 5dB 0 Hz ~ 7 GHz 50 Ohms 1W 4-SMD, Flat Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-PAT-5+CT-ND PAT-5+
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-6+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, Flat Leads
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details