5o.com Coaxial Attenuator 5o2020008N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2020008N series is a 200W coaxial attenuator designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors, and maintains a maximum VSWR of 1.25 across attenuation values of 10 to 60 dB. The unit handles 200W power with a storage temperature range of -55°C to +125°C. Physical dimensions are 258.0 mm × 120.0 mm × 203.0 mm. For power levels above 50W, proper orientation is required to prevent reverse connection.

Datasheet Summary
Powered by GS/AI

The 5o2020008N series is a 200W coaxial attenuator designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors, and maintains a maximum VSWR of 1.25 across attenuation values of 10 to 60 dB. The unit handles 200W power with a storage temperature range of -55°C to +125°C. Physical dimensions are 258.0 mm × 120.0 mm × 203.0 mm. For power levels above 50W, proper orientation is required to prevent reverse connection.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2020008N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2020008N
Coaxial Attenuator 5o2020008N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2020008N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details