Mini-Circuits Attenuators HAT-6A+

Description
6 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
6 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-6A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-6A+-ND
Attenuators 3157-HAT-6A+-ND
6 DB FIXED ATT, DC - 2000 MHZ

6 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - HAT-6A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-6A+
RF and Wireless - Attenuators HAT-6A+
6 DB FIXED ATT, DC - 2000 MHZ

6 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site
Attenuators - HAT-6A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-6A+
Attenuators HAT-6A+
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 1.6W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 1.6W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-6A+-ND HAT-6A+ HAT-6A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-FW-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Manually Variable Attenuators - NCAK3 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 25 dB
View Details