The NCAK1 is a manually operated continuously variable attenuator designed for RF applications including wireless, radar, and laboratory testing, with a frequency range of 0.9 to 10.5 GHz and an attenuation range of up to 20 dB. It features a maximum VSWR of 1.6 at 9.5-10.5 GHz and handles up to 100 W average power. The unit has 50 Ω impedance, insertion loss up to 1.5 dB, and uses N female connectors with a nickel-plated brass outer conductor and gold-plated beryllium copper inner conductor. It measures 190 × 102 × 75 mm and weighs 2 kg, mounted via four 5.6 mm through-holes. Operating temperature ranges from -40 to +65°C.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NCAK1 |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |