Mini-Circuits RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω 24M-35F+

Description
Mini-Circuits’ 24M-35F+ is a coaxial 2.4 mm-Male to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35F+ features passivated stainless-steel construction and measures only 0.79” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Description
Mini-Circuits’ 24M-35F+ is a coaxial 2.4 mm-Male to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35F+ features passivated stainless-steel construction and measures only 0.79” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24M-35F+ is a 50Ω coaxial adapter connecting a 2.4 mm-male connector to a 3.5 mm-female connector, operating from DC to 34.5 GHz. It has a straight body, measures 0.79 inches in length, and weighs 4.2 grams. Typical insertion loss is 0.09 dB up to 26.5 GHz and 0.15 dB from 26.5 to 34.5 GHz, with typical VSWR of 1.07:1 up to 26.5 GHz and 1.12:1 from 26.5 to 34.5 GHz. The operating and storage case temperature range is -45 °C to +125 °C. The adapter is constructed from passivated stainless steel and is RoHS compliant with environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24M-35F+ is a 50Ω coaxial adapter connecting a 2.4 mm-male connector to a 3.5 mm-female connector, operating from DC to 34.5 GHz. It has a straight body, measures 0.79 inches in length, and weighs 4.2 grams. Typical insertion loss is 0.09 dB up to 26.5 GHz and 0.15 dB from 26.5 to 34.5 GHz, with typical VSWR of 1.07:1 up to 26.5 GHz and 1.12:1 from 26.5 to 34.5 GHz. The operating and storage case temperature range is -45 °C to +125 °C. The adapter is constructed from passivated stainless steel and is RoHS compliant with environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω
24M-35F+
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω 24M-35F+
Mini-Circuits’ 24M-35F+ is a coaxial 2.4 mm-Male to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35F+ features passivated stainless-steel construction and measures only 0.79” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 24M-35F+ is a coaxial 2.4 mm-Male to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35F+ features passivated stainless-steel construction and measures only 0.79” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24M-35F+
Product Name RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details