Mini-Circuits RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω 24M-KF+

Description
Mini-Circuits’ 24M-KF+ is a coaxial 2.4 mm-Male to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KF+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote
Description
Mini-Circuits’ 24M-KF+ is a coaxial 2.4 mm-Male to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KF+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24M-KF+ is a 50Ω coaxial adapter converting between 2.4 mm-male and 2.92 mm-female connectors, operating from DC to 40 GHz. It has a straight body, measures 0.71 inches in length, and weighs 3.7 grams. Insertion loss is typically 0.08 dB across the band, with VSWR typically 1.05:1 and maximum 1.20:1. The case is constructed from passivated stainless steel and operates reliably between -45 °C and +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24M-KF+ is a 50Ω coaxial adapter converting between 2.4 mm-male and 2.92 mm-female connectors, operating from DC to 40 GHz. It has a straight body, measures 0.71 inches in length, and weighs 3.7 grams. Insertion loss is typically 0.08 dB across the band, with VSWR typically 1.05:1 and maximum 1.20:1. The case is constructed from passivated stainless steel and operates reliably between -45 °C and +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω
24M-KF+
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω 24M-KF+
Mini-Circuits’ 24M-KF+ is a coaxial 2.4 mm-Male to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KF+ features passivated stainless-steel construction and measures only 0.71” in length.

Mini-Circuits’ 24M-KF+ is a coaxial 2.4 mm-Male to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-KF+ features passivated stainless-steel construction and measures only 0.71” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24M-KF+
Product Name RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 40000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details