Mini-Circuits RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω 185M-185F+

Description
Mini-Circuits’ 185M-185F+ is a coaxial 1.85 mm-M to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185F+ features passivated stainless steel construction and measures only 1.1” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 185M-185F+ is a coaxial 1.85 mm-M to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185F+ features passivated stainless steel construction and measures only 1.1” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω
185M-185F+
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω 185M-185F+
Mini-Circuits’ 185M-185F+ is a coaxial 1.85 mm-M to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185F+ features passivated stainless steel construction and measures only 1.1” in length.

Mini-Circuits’ 185M-185F+ is a coaxial 1.85 mm-M to 1.85 mm-F adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185F+ features passivated stainless steel construction and measures only 1.1” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185M-185F+
Product Name RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details