Mini-Circuits RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω 135F-185M+

Description
Mini-Circuits’ 135F-185M+ is a coaxial 1.35 mm Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185M+ features passivated stainless-steel construction and measures only 0.78” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 135F-185M+ is a coaxial 1.35 mm Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185M+ features passivated stainless-steel construction and measures only 0.78” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω
135F-185M+
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω 135F-185M+
Mini-Circuits’ 135F-185M+ is a coaxial 1.35 mm Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185M+ features passivated stainless-steel construction and measures only 0.78” in length.

Mini-Circuits’ 135F-185M+ is a coaxial 1.35 mm Female to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185M+ features passivated stainless-steel construction and measures only 0.78” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135F-185M+
Product Name RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω
Connector Type 1.85mm; 1.35 mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight 1.85mm Female to 1.85mm Female DC - 67GHz 50Ω - 185F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details