Mini-Circuits RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω NFFL-SF50+

Description
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω
Request a Quote
Description
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NFFL-SF50+ is a 50Ω coaxial adapter connecting N-type female to SMA female connectors, designed for RF interconnection in instrumentation and equipment applications. It features a four-hole flange panel mount with stainless-steel construction, dimensions of 25.4 × 18.24 × 16.7 × 31.5 × 4.0 mm (A-E), and a mass of 36.0 grams. The adapter operates from DC to 18 GHz with a maximum insertion loss of 0.367 dB at 18 GHz and a VSWR of 1.30:1 up to 18 GHz. It supports an operating temperature range of -45 °C to +100 °C and a storage temperature range of -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

NFFL-SF50+ is a 50Ω coaxial adapter connecting N-type female to SMA female connectors, designed for RF interconnection in instrumentation and equipment applications. It features a four-hole flange panel mount with stainless-steel construction, dimensions of 25.4 × 18.24 × 16.7 × 31.5 × 4.0 mm (A-E), and a mass of 36.0 grams. The adapter operates from DC to 18 GHz with a maximum insertion loss of 0.367 dB at 18 GHz and a VSWR of 1.30:1 up to 18 GHz. It supports an operating temperature range of -45 °C to +100 °C and a storage temperature range of -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω
NFFL-SF50+
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω NFFL-SF50+
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω

RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NFFL-SF50+
Product Name RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details