Mini-Circuits RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω SMPM-SF50-27+

Description
Mini-Circuits’ SMPM-SF50-27+ is a coaxial full detent SMP Male to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPM-SF50-27+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ SMPM-SF50-27+ is a coaxial full detent SMP Male to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPM-SF50-27+ features passivated stainless-steel construction and measures only 0.71” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω
SMPM-SF50-27+
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω SMPM-SF50-27+
Mini-Circuits’ SMPM-SF50-27+ is a coaxial full detent SMP Male to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPM-SF50-27+ features passivated stainless-steel construction and measures only 0.71” in length.

Mini-Circuits’ SMPM-SF50-27+ is a coaxial full detent SMP Male to SMA Female adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SMPM-SF50-27+ features passivated stainless-steel construction and measures only 0.71” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMPM-SF50-27+
Product Name RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω
Connector Type SMA; SMP; Full Detent SMP Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details