Mini-Circuits RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω 135M-185F+

Description
Mini-Circuits’ 135M-185F+ is a coaxial 1.35 mm Male to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185F+ features passivated stainless-steel construction and measures only 0.80” in length.
Request a Quote
Description
Mini-Circuits’ 135M-185F+ is a coaxial 1.35 mm Male to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185F+ features passivated stainless-steel construction and measures only 0.80” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 135M-185F+ is a 50Ω coaxial adapter that connects a 1.35 mm male connector to a 1.85 mm female connector for applications from DC to 67 GHz. It has a straight body, measures 0.80 inches in length, and weighs 4.7 grams. Insertion loss is typ. 0.16 dB up to 15 GHz, 0.15 dB from 15 to 45 GHz, and 0.23 dB from 45 to 67 GHz. VSWR is typ. 1.05:1 up to 45 GHz and 1.07:1 from 45 to 67 GHz. The operating and storage case temperature range is -55°C to +100°C. The case style is DJ3602-9 and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 135M-185F+ is a 50Ω coaxial adapter that connects a 1.35 mm male connector to a 1.85 mm female connector for applications from DC to 67 GHz. It has a straight body, measures 0.80 inches in length, and weighs 4.7 grams. Insertion loss is typ. 0.16 dB up to 15 GHz, 0.15 dB from 15 to 45 GHz, and 0.23 dB from 45 to 67 GHz. VSWR is typ. 1.05:1 up to 45 GHz and 1.07:1 from 45 to 67 GHz. The operating and storage case temperature range is -55°C to +100°C. The case style is DJ3602-9 and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω
135M-185F+
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω 135M-185F+
Mini-Circuits’ 135M-185F+ is a coaxial 1.35 mm Male to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185F+ features passivated stainless-steel construction and measures only 0.80” in length.

Mini-Circuits’ 135M-185F+ is a coaxial 1.35 mm Male to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-185F+ features passivated stainless-steel construction and measures only 0.80” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135M-185F+
Product Name RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω
Connector Type 1.85mm; 1.35 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details