Mini-Circuits RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω 185MR-24M+

Description
Mini-Circuits’ 185MR-24M+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Male adapter supporting a wide range of appli- cations from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-24M+
Request a Quote
Description
Mini-Circuits’ 185MR-24M+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Male adapter supporting a wide range of appli- cations from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-24M+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185MR-24M+ is a 50Ω coaxial adapter that connects a 1.85 mm male right-angle connector to a 2.4 mm male connector, supporting frequencies from DC to 50 GHz. It measures 0.661 inches in length and weighs 8.6 grams. Typical insertion loss is 0.10 dB, and typical VSWR is 1.11:1 across the band. The body is constructed of passivated stainless steel, with an operating case temperature range of -45 °C to +125 °C and storage temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 185MR-24M+ is a 50Ω coaxial adapter that connects a 1.85 mm male right-angle connector to a 2.4 mm male connector, supporting frequencies from DC to 50 GHz. It measures 0.661 inches in length and weighs 8.6 grams. Typical insertion loss is 0.10 dB, and typical VSWR is 1.11:1 across the band. The body is constructed of passivated stainless steel, with an operating case temperature range of -45 °C to +125 °C and storage temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω
185MR-24M+
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω 185MR-24M+
Mini-Circuits’ 185MR-24M+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Male adapter supporting a wide range of appli- cations from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-24M+

Mini-Circuits’ 185MR-24M+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Male adapter supporting a wide range of appli- cations from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-24M+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185MR-24M+
Product Name RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details