Mini-Circuits RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω 135FR-185F+

Description
Mini-Circuits’ 135FR-185F+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Female adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ 135FR-185F+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Female adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω
135FR-185F+
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω 135FR-185F+
Mini-Circuits’ 135FR-185F+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Female adapter supporting a wide range of

Mini-Circuits’ 135FR-185F+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135FR-185F+
Product Name RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω
Connector Type 1.85mm; 1.35 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details