Mini-Circuits RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω KM-KM50+

Description
Mini-Circuits’ KM-KM50+ is a coaxial 2.92mm-M to 2.92mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ KM-KM50+ is a coaxial 2.92mm-M to 2.92mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω
KM-KM50+
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω KM-KM50+
Mini-Circuits’ KM-KM50+ is a coaxial 2.92mm-M to 2.92mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).

Mini-Circuits’ KM-KM50+ is a coaxial 2.92mm-M to 2.92mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KM-KM50+
Product Name RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details