Mini-Circuits RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω 10M-185M+

Description
Mini-Circuits’ 10M-185M+ is a coaxial 1.0mm Male to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185M+ features passivated stainless-steel construction and measures only 0.69” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 10M-185M+ is a coaxial 1.0mm Male to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185M+ features passivated stainless-steel construction and measures only 0.69” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω
10M-185M+
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω 10M-185M+
Mini-Circuits’ 10M-185M+ is a coaxial 1.0mm Male to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185M+ features passivated stainless-steel construction and measures only 0.69” in length.

Mini-Circuits’ 10M-185M+ is a coaxial 1.0mm Male to 1.85mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-185M+ features passivated stainless-steel construction and measures only 0.69” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10M-185M+
Product Name RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details