Mini-Circuits RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω 35F-35F50+

Description
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω
Request a Quote
Description
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35F-35F50+ is a 50Ω coaxial adapter connecting two 3.5mm female connectors, supporting DC to 34 GHz operation with a typical VSWR of 1.05 up to 18 GHz and 1.08 up to 34 GHz, and an insertion loss of 0.13 dB across the full frequency range. It features a stainless steel body with passivated finish and measures 7.80 × 6.96 × 19.61 mm. Operating and storage temperatures range from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 35F-35F50+ is a 50Ω coaxial adapter connecting two 3.5mm female connectors, supporting DC to 34 GHz operation with a typical VSWR of 1.05 up to 18 GHz and 1.08 up to 34 GHz, and an insertion loss of 0.13 dB across the full frequency range. It features a stainless steel body with passivated finish and measures 7.80 × 6.96 × 19.61 mm. Operating and storage temperatures range from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω
35F-35F50+
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω 35F-35F50+
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 35F-35F50+
Product Name RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185FR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details