Mini-Circuits RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω SF-SM50+

Description
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω
Request a Quote
Description
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SF-SM50+ is a 50 Ω coaxial adapter connecting SMA female to SMA male connectors for DC to 18 GHz applications. It has a stainless steel body with dimensions of 9.14 mm in length, 18.29 mm in width, and 7.92 mm in height, weighing 3.2 grams. Insertion loss is 0.1 dB maximum across the full frequency range. VSWR is 1.1:1 typical up to 18 GHz. The operating and storage temperature range is -55 °C to 100 °C. The + suffix indicates RoHS compliance.

Datasheet Summary
Powered by GS/AI

SF-SM50+ is a 50 Ω coaxial adapter connecting SMA female to SMA male connectors for DC to 18 GHz applications. It has a stainless steel body with dimensions of 9.14 mm in length, 18.29 mm in width, and 7.92 mm in height, weighing 3.2 grams. Insertion loss is 0.1 dB maximum across the full frequency range. VSWR is 1.1:1 typical up to 18 GHz. The operating and storage temperature range is -55 °C to 100 °C. The + suffix indicates RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω
SF-SM50+
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω SF-SM50+
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω

RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-SM50+
Product Name RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details