Mini-Circuits 1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω NCS4-63+

Description
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω
Request a Quote
Description
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS4-63+ is a ceramic balun RF transformer with a 1:4 impedance ratio, designed for 4500 to 6000 MHz applications such as WLAN, WiMAX, and radar. It features LTCC construction, a miniature size of 0.079" x 0.049" x 0.033", and is packaged in a GE0805C-1 case. The device has a maximum insertion loss of 1.0 dB, amplitude unbalance of 0.5 dB, and phase unbalance of 5 degrees across its operating band. It operates from -40°C to 85°C, stores from -55°C to 100°C, and handles up to 3 W RF power, derating to 2 W at 85°C. The part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The NCS4-63+ is a ceramic balun RF transformer with a 1:4 impedance ratio, designed for 4500 to 6000 MHz applications such as WLAN, WiMAX, and radar. It features LTCC construction, a miniature size of 0.079" x 0.049" x 0.033", and is packaged in a GE0805C-1 case. The device has a maximum insertion loss of 1.0 dB, amplitude unbalance of 0.5 dB, and phase unbalance of 5 degrees across its operating band. It operates from -40°C to 85°C, stores from -55°C to 100°C, and handles up to 3 W RF power, derating to 2 W at 85°C. The part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω - NCS4-63+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω
NCS4-63+
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω NCS4-63+
1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω

1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS4-63+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead

RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS4-63+ 3157-NCS4-63+TR-ND
Product Name 1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω - ADT4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω - TCW2-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω - TCM2-182-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details