Mini-Circuits 1:3 LTCC Transformer, 250 - 760 MHz, 50Ω NCS3-72+

Description
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω
Request a Quote Datasheet
Description
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω - NCS3-72+ - Mini-Circuits
Brooklyn, NY, United States
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω
NCS3-72+
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω NCS3-72+
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω

1:3 LTCC Transformer, 250 - 760 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS3-72+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 250MHz ~ 760MHz 1:3 0805 (2012 Metric), 6 PC Pad

RF Balun 250MHz ~ 760MHz 1:3 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS3-72+ 3157-NCS3-72+TR-ND
Product Name 1:3 LTCC Transformer, 250 - 760 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG2-362+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω - NCS2-33+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - T4-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω - TCN1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers