Mini-Circuits 1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω ADTL2-18+

Description
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω
Request a Quote Datasheet
Description
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω - ADTL2-18+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω
ADTL2-18+
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω ADTL2-18+
1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω

1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADTL2-18+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 1.8GHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 1.8GHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTL2-18+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 1.8GHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 1.8GHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTL2-18+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 30MHz ~ 1.8GHz 1:2 6-SMD, Flat Leads

RF Balun 30MHz ~ 1.8GHz 1:2 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADTL2-18+ 3157-ADTL2-18+CT-ND
Product Name 1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω - TCN2-14+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω - TCM2-33WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.03 - 125 MHz, 50Ω - ADT1-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Balun - 3157-BBFCG1-252+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details