Mini-Circuits Transformers TC4-1W-7ALN+

Description
Audio Transformers / Signal Transformers RF Transformer SMT, 5 - 500 MHz, 50 ohms
Datasheet
Description
Audio Transformers / Signal Transformers RF Transformer SMT, 5 - 500 MHz, 50 ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - TC4-1W-7ALN+ - ODG (Origin Data Global)
Shenzhen, China
Transformers
TC4-1W-7ALN+
Transformers TC4-1W-7ALN+
Audio Transformers / Signal Transformers RF Transformer SMT, 5 - 500 MHz, 50 ohms

Audio Transformers / Signal Transformers RF Transformer SMT, 5 - 500 MHz, 50 ohms

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transformers
Product Number TC4-1W-7ALN+
Product Name Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-040L CST2-040LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672327-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details