The T1-1-X65+ is a 1:1 RF transformer designed for 50Ω impedance in VHF/UHF receiver and transmitter applications, operating from 0.15 to 400 MHz. It features a plug-in case style X65 with dimensions of 7.62×6.86×5.84 mm and a maximum operating temperature of 85°C. The device handles up to 250 mW RF power and 30 mA DC current, with insertion loss specified at 0.6 dB typ. at mid-band and return loss exceeding 4.79 dB up to 400 MHz. It is RoHS compliant.
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T1-1-X65+ | 3157-T1-1-X65+-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |